UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 50525-2-81

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-81: Cables for general applications - Cables with crosslinked elastomeric covering for arc welding

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2012
Status: active
Page Count: 26
ICS Code (Cables): 29.060.20
scope:

This European Standard applies to single core, crosslinked elastomer covered arc welding cables.

The cables are of rated voltage U0/U 100/100 V.

The cables are intended for connections between the welding power source and the electrode holder and the work piece.

Two types of cable are included, with respectively Class D and Class E conductors. These conductors are more flexible than Class 6 to EN 60228, with Class E having the greater flexibility.

The maximum conductor operating temperature for each of the cables in this standard is 85 °C.

NOTE HD 516 contains extensive guidance on the safe use of cables in this standard, and gives specific current ratings and volt drop data.

This EN 50525-2-81 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

CEI EN 50525-2-81
June 1, 2012
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-81: Cables for general applications - Cables with crosslinked elastomeric covering for arc welding
This European Standard applies to single core, crosslinked elastomer covered arc welding cables. The cables are of rated voltage U0/U 100/100 V. The cables are intended for connections between the...

References

Advertisement