UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 8673

Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B

active, Most Current
Organization: SNV
Publication Date: 1 March 2013
Status: active
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1) with metric fine pitch thread in product grade A for nominal thread diameters 8 mm ≤ D ≤ 16 mm and in product grade B for nominal diameters 16 mm < D ≤ 39 mm.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

NOTE As there is an insufficient nut height due to the fine pitch thread, there is a higher probability of nut thread stripping. Hence, high nuts (style 2) according to ISO 8674 are preferably used.

Document History

SN EN ISO 8673
March 1, 2013
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1)...

References

Advertisement