UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 8675

Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B

active, Most Current
Organization: SNV
Publication Date: 1 March 2013
Status: active
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 64 mm, with product grade A for sizes D < 16 mm and product grade B for sizes D > 16 mm.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

Document History

SN EN ISO 8675
March 1, 2013
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 64...

References

Advertisement