DIN 5464
Straight-sided splines - Heavy series
| Organization: | DIN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Shafts): | 21.120.10 |
scope:
This standard specifies requirements for straight-sided splines for fixed and moving shaft-hub connections. Straight-sided splines are particularly suitable for transmitting high torques via low hub wall thicknesses because the flank angle of 0° prevents the hub from expanding by radial components of the flank forces. Such spline connections are normally flank-centered, but they may also be defined by additional diameter centering.
Document History