ASTM International - ASTM B221M-13
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes (Metric)
| Organization: | ASTM International |
| Publication Date: | 1 April 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2.
TABLE 1 Chemical Composition Limits A,B,CNote 1-In case of a discrepancy between the values listed in Table 1 and those listed in the "International Alloy Designations and Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys"(known as the "Teal Sheets"), the composition limits registered with the Aluminum Association and published in the "Teal Sheets" should be considered the controlling composition. The "Teal Sheets" are available at http://www.aluminum.
| Alloy | Silicon | Iron | Copper | Manga- nese | Magne- sium | Chromium | Zinc | Titanium | Vanadium | Other Elements
D | Aluminum | |
| Each | Total
E | |||||||||||
| 1060 | 0.25 | 0.35 | 0.05 | 0.03 | 0.03 | ... | 0.05 | 0.03 | 0.05 | 0.03 | ... | 99.60 min
F |
| 1100 | 0.95 Si + Fe | 0.05-0.20 | 0.05 | ... | ... | 0.10 | ... | ... | 0.05
G | 0.15 | 99.00 min
F | |
| 2014 | 0.50-1.2 | 0.7 | 3.9-5.0 | 0.40-1.2 | 0.20-0.8 | 0.10 | 0.25 | 0.15
H | ... | 0.05
H | 0.15 | remainder |
| 2024 | 0.50 | 0.50 | 3.8-4.9 | 0.30-0.9 | 1.2-1.8 | 0.10 | 0.25 | 0.15
H | ... | 0.05
H | 0.15 | remainder |
| 2219 | 0.20 | 0.30 | 5.8-6.8 | 0.20-0.40 | 0.02 | ... | 0.10 | 0.02-0.10 | 0.05-0.15 | 0.05
I | 0.15
I | remainder |
| 3003 | 0.6 | 0.7 | 0.05-0.20 | 1.0-1.5 | ... | ... | 0.10 | ... | ... | 0.05 | 0.15 | remainder |
| Alclad 3003 | ... | 3003 Clad with 7072 alloy | ... | ... | ... | ... | ... | ... | ... | ... | ||
| 3004 | 0.30 | 0.7 | 0.25 | 1.0-1.5 | 0.8-1.3 | ... | 0.25 | ... | ... | 0.05 | 0.15 | remainder |
| 3102 | 0.40 | 0.7 | 0.10 | 0.05-0.40 | ... | ... | 0.30 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 5052 | 0.25 | 0.40 | 0.10 | 0.10 | 2.2-2.8 | 0.15-0.35 | 0.10 | ... | ... | 0.05 | 0.15 | remainder |
| 5083 | 0.40 | 0.40 | 0.10 | 0.40-1.0 | 4.0-4.9 | 0.05-0.25 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 5086 | 0.40 | 0.50 | 0.10 | 0.20-0.7 | 3.5-4.5 | 0.05-0.25 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 5154 | 0.25 | 0.40 | 0.10 | 0.10 | 3.1-3.9 | 0.15-0.35 | 0.20 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 5454 | 0.25 | 0.40 | 0.10 | 0.50-1.0 | 2.4-3.0 | 0.05-0.20 | 0.25 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 5456 | 0.25 | 0.40 | 0.10 | 0.50-1.0 | 4.7-5.5 | 0.05-0.20 | 0.25 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 6005 | 0.6-0.9 | 0.35 | 0.10 | 0.10 | 0.40-0.6 | 0.10 | 0.10 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6005A | 0.50-0.9 | 0.35 | 0.30 | 0.50
J | 0.40-0.7 | 0.30
J | 0.20 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6013 | 0.6-1.0 | 0.50 | 0.6-1.1 | 0.20-0.8 | 0.8-1.2 | 0.10 | 0.25 | 0.10 | … | 0.05 | 0.15 | remainder |
| 6020
K | 0.40-0.9 | 0.50 | 0.30-0.9 | 0.35 | 0.6-1.2 | 0.15 | 0.20 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6041
L | 0.50-0.9 | 0.15-0.7 | 0.15-0.6 | 0.05-0.20 | 0.8-1.2 | 0.05-0.15 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6042
M | 0.50-1.2 | 0.7 | 0.20-0.6 | 0.40 | 0.7-1.2 | 0.04-0.35 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6060 | 0.30-0.6 | 0.10-0.30 | 0.10 | 0.10 | 0.35-0.6 | 0.5 | 0.15 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6061
N | 0.40-0.8 | 0.7 | 0.15-0.40 | 0.15 | 0.8-1.2 | 0.04-0.35 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6063 | 0.20-0.6 | 0.35 | 0.10 | 0.10 | 0.45-0.9 | 0.10 | 0.10 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6064
O | 0.40-0.8 | 0.7 | 0.15-0.40 | 0.15 | 0.8-1.2 | 0.05-0.14 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6066 | 0.9-1.8 | 0.50 | 0.7-1.2 | 0.6-1.1 | 0.8-1.4 | 0.40 | 0.25 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 6070 | 1.0-1.7 | 0.50 | 0.15-0.40 | 0.40-1.0 | 0.50-1.2 | 0.10 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6082 | 0.7-1.3 | 0.50 | 0.10 | 0.40-1.0 | 0.6-1.2 | 0.25 | 0.20 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6105 | 0.6-1.0 | 0.35 | 0.10 | 0.15 | 0.45-0.8 | 0.10 | 0.10 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6162 | 0.40-0.8 | 0.50 | 0.20 | 0.10 | 0.7-1.1 | 0.10 | 0.25 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6262 | 0.40-0.8 | 0.7 | 0.15-0.40 | 0.15 | 0.8-1.2 | 0.04-0.14 | 0.25 | 0.15 | ... | 0.05
P | 0.15
P | remainder |
| 6351 | 0.7-1.3 | 0.50 | 0.10 | 0.40-0.8 | 0.40-0.8 | ... | 0.20 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 6360 | 0.35-0.8 | 0.10-0.30 | 0.15 | 0.02-0.15 | 0.25-0.45 | 0.05 | 0.10 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6463 | 0.20-0.6 | 0.15 | 0.20 | 0.05 | 0.45-0.9 | ... | 0.05 | ... | ... | 0.05 | 0.15 | remainder |
| 6560 | 0.30-0.7 | 0.10-0.30 | 0.05-0.20 | 0.20 | 0.20-0.6 | 0.05 | 0.15 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 7005 | 0.35 | 0.40 | 0.10 | 0.20-0.7 | 1.0-1.8 | 0.06-0.20 | 4.0-5.0 | 0.01-0.06 | ... | 0.05
Q | 0.15
Q | remainder |
| 7072
R | 0.7 Si + Fe | 0.10 | 0.10 | 0.10 | ... | 0.8-1.3 | ... | ... | remainder | |||
| 7075 | 0.40 | 0.50 | 1.2-2.0 | 0.30 | 2.1-2.9 | 0.18-0.28 | 5.1-6.1 | 0.20
S | ... | 0.05
S | 0.15 | remainder |
| 7116 | 0.15 | 0.30 | 0.50-1.1 | 0.05 | 0.8-1.4 | ... | 4.2-5.2 | 0.05 | 0.05 | 0.05
T | 0.15 | remainder |
| 7129 | 0.15 | 0.30 | 0.50-0.9 | 0.10 | 1.3-2.0 | 0.10 | 4.2-5.2 | 0.05 | 0.05 | 0.05
T | 0.15 | remainder |
| 7178 | 0.40 | 0.50 | 1.6-2.4 | 0.30 | 2.4-3.1 | 0.18-0.28 | 6.3-7.3 | 0.20 | ... | 0.05 | 0.15 | remainder |
A Limits are in weight percent maximum unless shown as a range, or stated otherwise.B Analysis shall be made for the elements for which limits are shown in this table.C For the purpose of determining conformance to these limits, an observed value or a calculated value obtained from analysis shall be rounded to the nearest unit in the last right-hand place of the figures used in expressing the specified limit, in accordance with the rounding-off method of Practice E29.D Others includes listed elements for which no specific limit is shown as well as unlisted metallic elements. The producer may analyze samples for trace elements not specified in the specification. However, such analysis is not required and may not cover all metallic Others elements. Should any analysis by the producer or the purchaser establish that an Others element exceeds the limit of Each or that the aggregate of several Others elements exceeds the limit of Total, the material shall be considered nonconforming.E Other Elements-Total shall be the sum of unspecified metallic elements 0.010 % or more, rounded to the second decimal before determining the sum.F The aluminum content shall be calculated by subtracting from 100.00 % the sum of all metallic elements present in amounts of 0.010 % or more each, rounded to the second decimal before determining the sum.G Be 0.0003 max for welding electrode, welding rod, and filler wire.H Upon agreement between the purchaser and the producer or supplier, a Zr + Ti limit of 0.20 % max is permitted. Properties in Specification (Table 2) are not based on the Zirconium and Titanium algorithm.I Zirconium, 0.10-0.25 %. The total for other elements does not include zirconium.J Manganese plus chromium shall total 0.12-0.50.K Lead 0.05 % max, Tin 0.9-1.5 %.L Bismuth 0.30-0.9 %, Tin 0.35-1.2 %.M Bismuth 0.20-0.8 % Lead 0.15-0.40 %.N In 1965 the requirements for 6062 were combined with those for 6061 by revising the minimum chromium from "0.15 %" to" 0.04 %." This action cancelled alloy 6062.O Bismuth 0.50-0.7 %, Lead 0.20-.040 %,P Bismuth and lead shall be 0.40-0.7 % each.Q Zirconium 0.08-0.20 %. The total for other elements does not include zirconium. R Composition of cladding alloy applied during the course of manufacture. Samples from finished tube shall not be required to conform to these limits.S Upon agreement between the purchaser and the producer or supplier, a Zr + Ti limit of 0.25 % max is permitted. Properties in Specification (Table 2) are not based on the Zirconium and Titanium algorithm.T Gallium 0.03 % max.TABLE 2 Tensile Property LimitsA,B
| Temper | Specified Section or Wall Thickness, mm | Area, mm
2 | Tensile Strength, MPa | Yield Strength (0.2 % offset), MPa | Elongation,
C %, min | |||||||
| over | incl | over | incl | min | max | min | max | in 50 mm | in 5 × Diameter | |||
| Aluminum 1060 | ||||||||||||
| O | all | all | 60 | 95 | 15 | . . . | 25 | 22 | ||||
| H112 | all | all | 60 | . . . | 15 | . . . | 25 | 22 | ||||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Aluminum 1100 | ||||||||||||
| O | all | all | 75 | 105 | 20 | . . . | 25 | 22 | ||||
| H112 | all | all | 75 | . . . | 20 | . . . | 25 | 22 | ||||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 2014 | ||||||||||||
| O | all | all | . . . | 205 | . . . | 125 | 12 | 10 | ||||
| T4 | all | all | 345 | . . . | 240 | . . . | 12 | 10 | ||||
| T4510
E | ||||||||||||
| T4511
E | ||||||||||||
| T42
F | all | all | 345 | . . . | 200 | . . . | 12 | 10 | ||||
| T6 | . . . | 12.50 | all | 415 | . . . | 365 | . . . | 7 | 6 | |||
| T6510
E | 12.50 | 18.00 | all | 440 | . . . | 400 | . . . | . . . | 6 | |||
| T6511
E | 18.00 | . . . | . . . | 16 000 | 470 | . . . | 415 | . . . | . . . | 6 | ||
| 18.00 | . . . | 16 000 | 20 000 | 470 | . . . | 400 | . . . | . . . | 5 | |||
| T62
F | . . . | 18.00 | all | . . . | 415 | . . . | 365 | . . . | 7 | 6 | ||
| 18.00 | . . . | . . . | 16 000 | 415 | . . . | 365 | . . . | . . . | 6 | |||
| 18.00 | . . . | 16 000 | 20 000 | 415 | . . . | 365 | . . . | . . . | 5 | |||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |||
| Alloy 2024 | ||||||||||||
| O | all | all | . . . | 240 | . . . | 130 | 12 | 10 | ||||
| T3 | . . . | 6.30 | all | 395 | . . . | 290 | . . . | 12
G | . . . | |||
| T3510
E | 6.30 | 18.00 | all | 415 | . . . | 305 | . . . | 12
G | 10
G | |||
| T3511
E | 18.00 | 35.00 | all | 450 | . . . | 315 | . . . | . . . | 9 | |||
| 35.00 | . . . | . . . | 16 000 | 485 | . . . | 360
H | . . . | . . . | 9 | |||
| 35.00 | . . . | 16 000 | 20 000 | 470 | . . . | 330
I | . . . | . . . | 7 | |||
| T42
F | . . . | 18.00 | all | . . . | 395 | . . . | 260 | . . . | 12 | 10 | ||
| 18.00 | 35.00 | all | 395 | . . . | 260 | . . . | . . . | 9 | ||||
| 35.00 | . . . | . . . | 16 000 | 395 | . . . | 260 | . . . | . . . | 9 | |||
| 35.00 | . . . | 16 000 | 20 000 | 395 | . . . | 260 | . . . | . . . | 7 | |||
| T81 | 1.20 | 6.30 | all | 440 | . . . | 385 | . . . | 4 | . . . | |||
| T8510
E | 6.30 | 35.00 | all | 455 | . . . | 400 | . . . | 5 | 4 | |||
| T8511
E | 35.00 | . . . | . . . | 20 000 | 455 | . . . | 400 | . . . | . . . | 4 | ||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 2219 | ||||||||||||
| O | all | all | . . . | 220 | . . . | 125 | 12 | 10 | ||||
| T31 | . . . | 12.50 | . . . | 16 000 | 290 | . . . | 180 | . . . | 14 | 12 | ||
| T3510
E | 12.50 | 80.00 | 16 000 | 310 | . . . | 185 | . . . | . . . | 12 | |||
| T62
F | . . . | 25.00 | . . . | 16 000 | 370 | . . . | 250 | . . . | 6 | 5 | ||
| 25.00 | . . . | 20 000 | 370 | . . . | 250 | . . . | . . . | 5 | ||||
| T81 | ||||||||||||
| T8510
E | . . . | 80.00 | . . . | 16 000 | 400 | . . . | 290 | . . . | 6 | 5 | ||
| T8511
E | ||||||||||||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 3003 | ||||||||||||
| O | all | all | 95 | 130 | 35 | . . . | 25 | 22 | ||||
| H112 | all | all | 95 | . . . | 35 | . . . | 25 | 22 | ||||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alclad Alloy 3003 | ||||||||||||
| O | all | all | all | 90 | 125 | 30 | . . . | 25 | . . . | |||
| H112 | all | 90 | . . . | 30
J | . . . | 25 | . . . | |||||
| Alloy 3004 | ||||||||||||
| O | all | all | 160 | 200 | 60 | . . . | . . . | . . . | ||||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 3102 | ||||||||||||
| H112
K | 0.70 | 1.30 | all | 75 | 125 | 30 | . . . | 25 | . . . | |||
| Alloy 5052 | ||||||||||||
| O | all | all | 170 | 240 | 70 | . . . | . . . | . . . | ||||
| Alloy 5083 | ||||||||||||
| O | . . . | 130.00
L | . . . | 20 000 | 270 | 350 | 110 | . . . | 14 | 12 | ||
| H111 | . . . | 130.00
L | . . . | 20 000 | 275 | . . . | 165 | . . . | 12 | 10 | ||
| H112 | . . . | 130.00
L | . . . | 20 000 | 270 | . . . | 110 | . . . | 12 | 10 | ||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 5086 | ||||||||||||
| O | . . . | 130.00
L | . . . | 20 000 | 240 | 315 | 95 | . . . | 14 | 12 | ||
| H111 | . . . | 130.00
L | . . . | 20 000 | 250 | . . . | 145 | . . . | 12 | 10 | ||
| H112 | . . . | 130.00
L | . . . | 20 000 | 240 | . . . | 95 | . . . | 12 | 10 | ||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 5154 | ||||||||||||
| O | all | all | 205 | 285 | 75 | . . . | . . . | . . . | ||||
| H112 | all | all | 205 | . . . | 75 | . . . | . . . | . . . | ||||
| Alloy 5454 | ||||||||||||
| O | . . . | 130.00
L | . . . | 20 000 | 215 | 285 | 85 | . . . | 14 | 12 | ||
| H111 | . . . | 130.00
L | . . . | 20 000 | 230 | . . . | 130 | . . . | 12 | 10 | ||
| H112 | . . . | 130.00
L | . . . | 20 000 | 215 | . . . | 85 | . . . | 12 | 10 | ||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 5456 | ||||||||||||
| O | . . . | 130.00
L | . . . | 20 000 | 285 | 365 | 130 | . . . | 14 | 12 | ||
| H111 | . . . | 130.00
L | . . . | 20 000 | 290 | . . . | 180 | . . . | 12 | 10 | ||
| H112 | . . . | 130.00
L | . . . | 20 000 | 285 | . . . | 130 | . . . | 12 | 10 | ||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 6005 | ||||||||||||
| T1 | . . . | 12.50 | all | 170 | . . . | 105 | . . . | 16 | 14 | |||
| T5 | . . . | 3.20 | all | 260 | . . . | 240 | . . . | 8 | . . . | |||
| 3.20 | 25.00 | all | 260 | . . . | 240 | . . . | 10 | 9 | ||||
| Alloy 6005A | ||||||||||||
| T1 | . . . | 6.30 | all | 170 | . . . | 100 | . . . | 15 | . . . | |||
| T5 | . . . | 6.30 | all | 260 | . . . | 215 | . . . | 7 | . . . | |||
| 6.30 | 25.00 | all | 260 | . . . | 215 | . . . | 9 | 8 | ||||
| T61 | . . . | 6.30 | all | 260 | . . . | 240 | . . . | 8 | . . . | |||
| 6.30 | 25.00 | all | 260 | . . . | 240 | . . . | 10 | 9 | ||||
| Alloy 6013 | ||||||||||||
| T6 | 5.00 | 12.50 | all | 340 | . . . | 315 | . . . | 8 | . . . | |||
| 12.50 | 20.00 | all | 340 | . . . | 315 | . . . | . . . | 7 | ||||
| 20.00 | 50.00 | all | 340 | . . . | 310 | . . . | . . . | 7 | ||||
| T6511 | 5.00 | 12.50 | all | 340 | . . . | 315 | . . . | 8 | . . . | |||
| 12.50 | 20.00 | all | 340 | . . . | 315 | . . . | . . . | 7 | ||||
| 20.00 | 50.00 | all | 340 | . . . | 310 | . . . | . . . | 7 | ||||
| Alloy 6020 | ||||||||||||
| T6511 | 80.00 | 160.00 | all | 260 | . . . | 240 | . . . | . . . | 9 | |||
| Alloy 6041 | ||||||||||||
| T6
M | 10.00 | 50.00 | all | 310 | . . . | 275 | . . . | 10 | 9 | |||
| T6511
M | 10.00 | 50.00 | all | 310 | . . . | 275 | . . . | 10 | 9 | |||
| Alloy 6042 | ||||||||||||
| T5 | 10.00 | 12.50 | all | 260 | . . . | 240 | . . . | 10 | . . . | |||
| 12.50 | 50.00 | all | 290 | . . . | 240 | . . . | . . . | 9 | ||||
| T551 | 10.00 | 12.50 | all | 260 | . . . | 240 | . . . | 10 | . . . | |||
| 12.50 | 50.00 | all | 290 | . . . | 240 | . . . | . . . | 9 | ||||
| Alloy 6060 | ||||||||||||
| T51 | . . . | 3.20 | all | 150 | . . . | 110 | . . . | 8 | . . . | |||
| T61 | . . . | 3.20 | all | 205 | . . . | 170 | . . . | 8 | . . . | |||
| 3.20 | 25.00 | all | 205 | . . . | 170 | . . . | 10 | 9 | ||||
| Alloy 6061 | ||||||||||||
| O | all | all | . . . | 150 | . . . | 110 | 16 | 14 | ||||
| T1 | . . . | 16.00 | all | 180 | . . . | 95 | . . . | 16 | 14 | |||
| T4 | all | 180 | . . . | 110 | . . . | 16 | 14 | |||||
| T4510
E | all | |||||||||||
| T4511
E | ||||||||||||
| T42
F | all | all | 180 | . . . | 85 | . . . | 16 | 14 | ||||
| T51 | . . . | 16.00 | all | 240 | . . . | 205 | . . . | 8 | 7 | |||
| T6, T62
F | . . . | 6.30 | all | 260 | . . . | 240 | . . . | 8 | . . . | |||
| T6510
E | 6.30 | . . . | all | 260 | . . . | 240 | . . . | 10 | 9 | |||
| T6511
E | ||||||||||||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 6063 | ||||||||||||
| O | all | all | . . . | 130 | . . . | . . . | 18 | 16 | ||||
| T1 | . . . | 12.50 | all | . . . | 115 | . . . | 60 | . . . | 12 | 10 | ||
| 12.50 | 25.00 | all | . . . | 110 | . . . | 55 | . . . | . . . | 10 | |||
| T4,T42
F | . . . | 12.50 | all | 130 | . . . | 70 | . . . | 14 | 12 | |||
| 12.50 | 25.00 | all | 125 | . . . | 60 | . . . | . . . | 12 | ||||
| T5 | . . . | 12.50 | all | 150 | . . . | 110 | . . . | 8 | 7 | |||
| 12.50 | 25.00 | all | 145 | . . . | 105 | . . . | . . . | 7 | ||||
| T52 | . . . | 25.00 | all | 150 | 205 | 110 | 170 | 8 | 7 | |||
| T54 | . . . | 3.20 | all | 225 | . . . | 205 | . . . | 8 | . . . | |||
| 3.20 | 12.50 | all | 225 | . . . | 205 | . . . | 10 | . . . | ||||
| T6, T62
K,F | . . . | 3.20 | all | 205 | . . . | 170 | . . . | 8 | . . . | |||
| 3.20 | 25.00 | all | 205 | . . . | 170 | . . . | 10 | 9 | ||||
| T65 | . . . | 5.00 | all | 250 | . . . | 230 | . . . | 7 | . . . | |||
| Alloy 6064 | ||||||||||||
| T6 | 5.00 | 80.00 | all | 290 | . . . | 260 | . . . | 10 | 9 | |||
| T6511 | 5.00 | 80.00 | all | 290 | . . . | 260 | . . . | 10 | 9 | |||
| Alloy 6066 | ||||||||||||
| O | all | all | . . . | 200 | . . . | 125 | 16 | 14 | ||||
| T4 | all | 275 | . . . | 170 | . . . | 14 | 12 | |||||
| T4510
E | all | |||||||||||
| T4511
E | ||||||||||||
| T42
F | all | all | 275 | . . . | 165 | . . . | 14 | 12 | ||||
| T6 | all | 345 | . . . | 310 | . . . | 8 | 7 | |||||
| T6510
E | all | |||||||||||
| T6511
E | ||||||||||||
| T62
F | all | all | 345 | . . . | 290 | . . . | 8 | 7 | ||||
| Alloy 6070 | ||||||||||||
| T6, T62
F | . . . | 80.00 | . . . | 20 000 | 330 | . . . | 310 | . . . | 6 | 5 | ||
| Alloy 6082 | ||||||||||||
| T6 | 5.00 | 20.00 | all | 310 | ... | 260 | ... | 6 | 8 | |||
| T6511 | 20.00 | 150.00 | all | 310 | ... | 260 | ... | 8 | ||||
| 150.00 | 200.00 | all | 280 | ... | 240 | ... | 8 | |||||
| Alloy 6105 | ||||||||||||
| T1 | . . . | 12.5 | all | 170 | . . . | 105 | . . . | 16 | 14 | |||
| T5 | . . . | 3.20 | all | 250 | . . . | 240 | . . . | 8 | . . . | |||
| 3.20 | 25.00 | all | 250 | . . . | 240 | . . . | 10 | 9 | ||||
| Alloy 6162 | ||||||||||||
| T5, | . . . | 25.00 | all | 255 | . . . | 235. | . . . | 7 | 6 | |||
| T5510
E | ||||||||||||
| T5511
E | ||||||||||||
| T6, | . . . | 6.30 | all | 260 | . . . | 240 | . . . | 8 | . . . | |||
| T6510
E | 6.30 | 12.50 | all | 260 | . . . | 240 | . . . | 10 | 9 | |||
| T6511
E | ||||||||||||
| Alloy 6262 | ||||||||||||
| T6 | ||||||||||||
| T6510
E | all | all | 260 | . . . | 240 | . . . | 10 | 9 | ||||
| T6511
E | ||||||||||||
| Alloy 6351 | ||||||||||||
| T1 | . . . | 12.50 | . . . | 13 000 | 180 | . . . | 90 | . . . | 15 | 13 | ||
| T11 | . . . | 20.00 | all | 180 | . . . | 110 | . . . | 16 | 14 | |||
| T4 | . . . | 20.00 | all | 220 | . . . | 130 | . . . | 16 | 14 | |||
| T5 | . . . | 6.30 | all | 260 | . . . | 240 | . . . | 8 | . . . | |||
| 6.30 | 25.00 | all | 260 | . . . | 240 | . . . | 10 | 9 | ||||
| T51 | 3.20 | 25.00 | . . . | 13 000 | 250 | . . . | 230 | . . . | 10 | 7 | ||
| T54 | . . . | 12.50 | . . . | 13 000 | 205 | . . . | 140 | . . . | 10 | 9 | ||
| T6 | . . . | 3.20 | all | 290 | . . . | 255 | . . . | 8 | . . . | |||
| 3.20 | 20.00 | all | 290 | . . . | 255 | . . . | 10 | 9 | ||||
| Alloy 6360 | ||||||||||||
| T5 | . . . | 6.30 | all | 150 | . . . | 110 | . . . | 8 | . . . | |||
| T6 | . . . | 3.20 | all | 205 | . . . | 170 | . . . | 8 | . . . | |||
| 3.20 | 6.30 | all | 205 | . . . | 170 | . . . | 10 | . . . | ||||
| Alloy 6463 | ||||||||||||
| T1 | . . . | 12.50 | . . . | 13 000 | 115 | . . . | 60 | . . . | 12 | 10 | ||
| T5 | . . . | 12.50 | . . . | 13 000 | 150 | . . . | 110 | . . . | 8 | 7 | ||
| T6,T62
F | . . . | 3.20 | . . . | 13 000 | 205 | . . . | 170 | . . . | 8 | . . . | ||
| 3.20 | 12.50 | . . . | 13 000 | 205 | . . . | 170 | . . . | 10 | 9 | |||
| Alloy 6560 | ||||||||||||
| T5 | 2.50 | 3.20 | all | 150 | ... | 110 | ... | 8 | ... | |||
| T6 | 2.50 | 3.20 | all | 205 | ... | 170 | ... | 8 | ... | |||
| Alloy 7005 | ||||||||||||
| T53 | 20.00 | all | 345 | . . . | 305 | . . . | 10 | 9 | ||||
| Alloy 7116 | ||||||||||||
| T5 | 3.20 | 12.50 | all | 330 | . . . | 290 | . . . | 8 | 7 | |||
| Alloy 7129 | ||||||||||||
| T5, T6 | . . . | 12.50 | all | 380 | . . . | 340 | . . . | 9 | 8 | |||
| Alloy 7075 | ||||||||||||
| O | all | all | . . . | 275 | . . . | 165 | 10 | 9 | ||||
| T6 | . . . | 6.30 | all | 540 | . . . | 485 | . . . | 7 | . . . | |||
| T62
F | 6.30 | 12.50 | all | 560 | . . . | 505 | . . . | 7 | 6 | |||
| T6510
E | 12.50 | 70.00 | all | 560 | . . . | 495 | . . . | . . . | 6 | |||
| T6511
E | 70.00 | 110.00 | . . . | 13 000 | 560 | . . . | 490 | . . . | . . . | 6 | ||
| 70.00 | 110.00
L | 13 000 | 20 000 | 540 | . . . | 485 | . . . | . . . | 5 | |||
| 110.00 | 130.00
L | . . . | 20 000 | 540 | . . . | 470 | . . . | . . . | 5 | |||
| T73 | 1.60 | 6.30 | . . . | 13 000 | 470 | . . . | 400 | . . . | 7 | . . . | ||
| T73510
E | 6.30 | 35.00 | . . . | 16 000 | 485 | . . . | 420 | . . . | 8 | 7 | ||
| T73511
E | 35.00 | 70.00 | . . . | 16 000 | 475 | . . . | 405 | . . . | . . . | 7 | ||
| 70.00 | 110.00
L | . . . | 13 000 | 470 | . . . | 395 | . . . | . . . | 6 | |||
| 70.00 | 110.00
L | 13 000 | 20 000 | 450 | . . . | 380 | . . . | . . . | 6 | |||
| . . . | 1.25 | all | 500 | . . . | 435 | . . . | 7 | . . . | ||||
| 1.25 | 3.20 | all | 510 | . . . | 440 | . . . | 7 | . . . | ||||
| T76 | 3.20 | 6.30 | . . . | 13 000 | 510 | . . . | 440 | . . . | 7 | . . . | ||
| T76510
E | 6.30 | 12.50 | . . . | 13 000 | 515 | . . . | 450 | . . . | 7 | 6 | ||
| T76511
E | 12.50 | 25.00 | . . . | 13 000 | 515 | . . . | 450 | . . . | . . . | 6 | ||
| 25.00 | 50.00 | . . . | 13 000 | 515 | . . . | 450 | . . . | . . . | 6 | |||
| 50.00 | 75.00 | . . . | 13 000 | 510 | . . . | 440 | . . . | . . . | 6 | |||
| 75.00 | 100.00 | . . . | 13 000 | 510 | . . . | 435 | . . . | . . . | 6 | |||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
| Alloy 7178 | ||||||||||||
| O | all | . . . | 20 000 | . . . | 275 | . . . | 165 | 10 | 9 | |||
| . . . | 1.60 | all | 565 | . . . | 525 | . . . | . . . | . . . | ||||
| 1.60 | 6.30 | . . . | 13 000 | 580 | . . . | 525 | . . . | 5 | . . . | |||
| T6 | 6.30 | 35.00 | . . . | 16 000 | 600 | . . . | 540 | . . . | 5 | 4 | ||
| T6510
E | 35.00 | 60.00 | . . . | 16 000 | 595 | . . . | 530 | . . . | . . . | 4 | ||
| T6511
E | 35.00 | 60.00 | 16 000 | 20 000 | 580 | . . . | 515 | . . . | . . . | 4 | ||
| 60.00 | 80.00 | . . . | 20 000 | 565 | . . . | 490 | . . . | . . . | 4 | |||
| . . . | 1.60 | all | 545 | . . . | 505 | . . . | . . . | . . . | ||||
| 1.60 | 6.30 | . . . | 13 000 | 565 | . . . | 510 | . . . | 5 | . . . | |||
| 6.30 | 35.00 | . . . | 16 000 | 595 | . . . | 530 | . . . | 5 | 4 | |||
| T62
F | 35.00 | 60.00 | . . . | 16 000 | 595 | . . . | 530 | . . . | . . . | 4 | ||
| 35.00 | 60.00 | 16 000 | 20 000 | 580 | . . . | 515 | . . . | . . . | 4 | |||
| 60.00 | 80.00 | . . . | 20 000 | 565 | . . . | 490 | . . . | . . . | 4 | |||
| T76 | 3.20 | 6.30 | . . . | 13 000 | 525 | . . . | 455 | . . . | 7 | . . . | ||
| T76510
E | 6.30 | 12.50 | . . . | 13 000 | 530 | . . . | 460 | . . . | 7 | 6 | ||
| T76511
E | 12.50 | 25.00 | . . . | 13 000 | 530 | . . . | 460 | . . . | . . . | 6 | ||
| F
D | all | all | . . . | . . . | . . . | . . . | . . . | . . . | ||||
A The basis for establishment of tensile property limits is shown in Annex A1.B To determine conformance to this specification, each value shall be rounded to the nearest 1 MPa for strength and the nearest 0.5 % for elongation, in accordance with the rounding-off method of Practice E29.C Elongations in 50 mm apply for shapes tested in full section and for sheet-type specimens machined from material up through 12.5 mm in thickness having parallel surfaces. Elongations in 5× diameter (5.65
), where D and A are diameter and cross-sectional area of the specimen respectively, apply to round test specimens machined from thicknesses over 6.30. See 8.1.1 and 8.1.2 for conditions under which measurements are not required.D No mechanical properties are specified or guaranteed.E For stress-relieved tempers (T3510, T3511, T4510, T4511, T5510, T5511, T6510, T6511, T73510, T73511, T76510, T76511, T8510, T8511), characteristics and properties offer than those specified may differ somewhat from the corresponding characteristics and properties of material in the basic tempers.F Material in the T42 and T62 tempers is not available from the material producers.G Minimum elongation for tube, 10 % in 50 mm and 9 % in 5× diameter.H Minimum yield strength for tube, 330 MPa.I Minimum yield strength for tube 315 MPa.J Yield strength is not applicable to tube.K Only in tube form.L Properties not applicable to extruded tube over 70 mm wall thickness.M Tentative-properties
1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1M. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A91100 for Aluminum 1100 in accordance with Practice E527.
1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
1.4 This specification is the metric counterpart of Specification B221.
1.5 The values stated in SI are to be regarded as standard. No other units of measurement are included in this specification.
Document History