UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CGSB - CAN/CGSB-4.2 NO 6-2013

Textile test methods Textiles - Woven fabrics - Construction - Methods of analysis - Part 2: Determination of number of threads per unit length

active, Most Current
Organization: CGSB
Publication Date: 1 June 2013
Status: active
Page Count: 14
ICS Code (Textile fabrics): 59.080.30
scope:

Scope and field of application

This part of ISO 7211 specifies three methods for the determination of the number of threads per centimeter in woven fabrics. Any of the three methods may be used, the choice depending on the character of the fabric. However, in case of dispute method A is recommended.

Method A: Dissection of fabric, suitable for all fabrics. This is the most laborious method but has fewer limitations than the others; in particular, it is the only one that is really suitably for the examination of certain folded structures and other complicated weaves.

Method B: Counting glass, suitable for woven fabrics with more than 50 threads per centimeter.

Method C: Traversing thead counter, suitable for all fabrics.

Where the number of threads per centimeter is low, it may be convenient to express the results as the number of threads per decimeter.

NOTE Methods using parallel line gratings and tapered line gratings have been given in the annex for information. These methods have not been considered accurate enough to be used as standard test methods but can be used to give rough and ready estimates for routine testing.

Document History

CAN/CGSB-4.2 NO 6-2013
June 1, 2013
Textile test methods Textiles - Woven fabrics - Construction - Methods of analysis - Part 2: Determination of number of threads per unit length
Scope and field of application This part of ISO 7211 specifies three methods for the determination of the number of threads per centimeter in woven fabrics. Any of the three methods may be used, the...
TEXTILE TEST METHODS TEXTILES - WOVEN FABRICS CONSTRUCTION - METHODS OF ANALYSIS - PART 2: DETERMINATION OF NUMBER OF THREADS PER UNIT LENGTH
A description is not available for this item.
TEXTILES - WOVEN FABRICS CONSTRUCTION - METHODS OF ANALYSIS - PART 2: DETERMINATION OF NUMBER OF THREADS PER UNIT LENGTH
A description is not available for this item.
September 1, 1989
TEXTILE TEST METHODS TEXTILES - WOVEN FABRICS - CONSTRUCTION - METHODS OF ANALYSIS - PART 2: DETERMINATION OF NUMBER OF THREADS PER UNIT LENGTH
A description is not available for this item.

References

Advertisement