UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 60243-1

Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2013
Status: active
Page Count: 30
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz.

This standard does not cover the testing of liquids and gases, although these are specified and used as impregnates or surrounding media for the solid insulating materials being tested.

NOTE Methods for the determination of breakdown voltages along the surfaces of solid insulating materials are included.

Document History

EN 60243-1
July 1, 2013
Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies
This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not...
February 1, 1998
Electrical Strength of Insulating Materials - Test Methods Part 1: Tests at Power Frequencies
A description is not available for this item.

References

Advertisement