ISO 286-1
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits TECHNICAL CORRIGENDUM 1
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Limits and fits): | 17.040.10 |
Document History
ISO 286-1
August 1, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits TECHNICAL CORRIGENDUM 1
A description is not available for this item.
April 15, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types:
a) cylinder;
b) two parallel opposite surfaces.
It defines the...
January 1, 1988
ISO System of Limits and Fits - Part 1: Bases of Tolerances, Deviations and Fits
This part of IS0 286 gives the bases of the IS0 system of limits and fits together with the calculated values of the standard tolerances and fundamental deviations. These values shall be taken as...