TIA-455-141
FOTP-141 Twist Test for Optical Fiber Ribbons
active, Most Current
Buy Now
| Organization: | TIA |
| Publication Date: | 10 September 1999 |
| Status: | active |
| Page Count: | 20 |
scope:
This test procedure provides conditions in which an optical fiber ribbon may be twisted in the presence of an applied tensile load. The twisting is performed dynamically over a short period of time under a fixed load condition. The performance of the ribbon is determined by its ability to withstand the test without structural failure.
Document History
TIA-455-141
September 10, 1999
FOTP-141 Twist Test for Optical Fiber Ribbons
This test procedure provides conditions in which an optical fiber ribbon may be twisted in the presence of an applied tensile load. The twisting is performed dynamically over a short period of time...
September 10, 1999
FOTP-141 Twist Test for Optical Fiber Ribbons
A description is not available for this item.
September 10, 1999
FOTP-141 Twist Test for Optical Fiber Ribbons
This test procedure provides conditions in which an optical fiber ribbon may be twisted in the presence of an applied tensile load. The twisting is performed dynamically over a short period of time...