CEI EN 50341-1
Overhead electrical lines exceeding AC 1 kV Part 1: General requirements - Common specifications
| Organization: | CEI |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 502 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
General
This European Standard applies to new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz.
The extent of the application of this standard by each country in respect of existing overhead lines is subject to the requirements of the National Normative Aspects (NNA) applicable to that country.
The specific definition as to the meaning and extent of a "new overhead line" is to be identified by each National Committee (NC) within their own NNA. At the least, it shall mean a totally new line between two points, A and B.
Document History