UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

API BULL 2S

Design of Windlass Wildcats for Floating Offshore Structures

active, Most Current
Buy Now
Organization: API
Publication Date: 1 November 1995
Status: active
Page Count: 18
scope:

This publication covers cast steel wildcats as used in windlass t haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the anchor is housed. Wildcats are of the five-whelp type for use with stud link anchor chain conforming to the classification society grades 1,2 and 3, ORQ and Grade 4 chain.

Wildcat dimensions are provided for chains in integral 1/8-in. (3-mm) steps, ranging in size from 2 in. to 4 in. (51 mm to 102 mm). Wild-cat dimensions for chain in intermediate 1/16 in. (1.5 mm) steps are not provided, but wildcats in these sizes are permitted within the scope of this publication. Wildcats designed in millimeters must be compatible with chain manufactured in millimeters. Wildcats designed in inches must be compatible with chain manufactured in inches.

CAUTION: Compatibility of wildcat and applicable chain standard is necessary.

Wildcats are configured to pas detachable links oriented parallel or perpendicular to the wildcat shaft center line.

Document History

API BULL 2S
November 1, 1995
Design of Windlass Wildcats for Floating Offshore Structures
This publication covers cast steel wildcats as used in windlass t haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the anchor is...
November 1, 1995
Design of Windlass Wildcats for Floating Offshore Structures
1 Scope 1.1 This publication covers cast steel wildcats as used in wind lass to haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the...
September 1, 1988
DRAFT BULLETIN ON THE DESIGN OF WINDLASS WILDCATS FOR FLOATING OFFSHORE STRUCTURES
This bulletin covers cast steel wildcats as used in windlass to haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the anchor is...

References

Advertisement