UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 4263

Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 960 MPa; German and English version EN 4263:2013

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2014
Status: active
Page Count: 18
ICS Code (Ferrous alloys in general): 49.025.05
ICS Code (Materials for aerospace construction in general): 49.025.01
scope:

Diese Norm legt die Anforderungen an

Hochwarmfeste Legierung FE-PA4901 (X12CrNiCoMoW21-20)

Nicht wärmebehandelt

Schmiedevormaterial

a oder D ≤ 200 mm

690 MPa ≤ Rm ≤ 960 MPa

zur Anwendung in der Luft- und Raumfahrt fest.

Document History

DIN EN 4263
January 1, 2014
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 960 MPa; German and English version EN 4263:2013
Diese Norm legt die Anforderungen an Hochwarmfeste Legierung FE-PA4901 (X12CrNiCoMoW21-20) Nicht wärmebehandelt Schmiedevormaterial a oder D ≤ 200 mm 690 MPa ≤ Rm ≤ 960 MPa zur Anwendung in der...
July 1, 2013
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 960 MPa; German and English version EN 4263:2013
A description is not available for this item.
January 1, 1997
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20), as forged - Forging stock, a or D ≤ 200 mm, 690 MPa ≤ Rm ≤ 960 MPa
A description is not available for this item.

References

Advertisement