UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 2267-011

Aerospace series Cables, electrical, for general purpose Operating temperatures between - 65 °C and 260 °C Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 28 February 2014
Status: active
Page Count: 8
scope:

This standard specifies the characteristics of electrical wires DZA family for use in the on board:

- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.

- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.

This cable family is used at operating temperature between - 65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 V and 230 V).

Document History

July 31, 2023
Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere — Product standard
This document specifies the characteristics of electrical wires DZA family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft; — 230...
November 1, 2022
Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere — Product standard
This document specifies the characteristics of electrical wires DZA family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft; — 230...
ASD-STAN PREN 2267-011
February 28, 2014
Aerospace series Cables, electrical, for general purpose Operating temperatures between - 65 °C and 260 °C Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere Product standard
This standard specifies the characteristics of electrical wires DZA family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V...

References

Advertisement