CEI EN 60598-2-8
Luminaires - Part 2-8: Particular requirements - Handlamps
| Organization: | CEI |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This part of the IEC 60598 series specifies requirements for handlamps and similar portable luminaires which are held in the hand, hooked up or resting on a surface for use with electric light sources on supply voltages not exceeding 250 V. It is to be read in conjunction with those sections of Part 1 to which reference is made.
Handlamps which can be fixed to a support by means of a wing screw, clip or magnet, and luminaires intended for inspection of the interior of barrels, are within the scope of this part of IEC 60598.
Document History