UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS 159

Specification for High-Voltage Busbars and Busbar Connections

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 1992
Status: active
Page Count: 16
ICS Code (Wires): 29.060.10
scope:

Requirements for busbars and busbar connections which are components of a.c. high voltage electrical systems (above 1 kV), composed of metal, with air, oil, gas, solid or semi-solid insulation.

Document History

BS 159
February 28, 1992
Specification for High-Voltage Busbars and Busbar Connections
Requirements for busbars and busbar connections which are components of a.c. high voltage electrical systems (above 1 kV), composed of metal, with air, oil, gas, solid or semi-solid insulation.
September 30, 1957
Busbars and Busbar Connections
For currents of 200 A and above, voltages up to 275 kV. Busbars of copper or aluminium, with principal insulation; air, oil, solid, semi-solid materials, primarily for a.c. power switchgear; but...

References

Advertisement