ASME - B31.1 CASES NO. 26
Cases No. 26 to B31.1 Power Piping
inactive, Most Current
| Organization: | ASME |
| Publication Date: | 21 August 1998 |
| Status: | inactive |
| Page Count: | 4 |
scope:
A Case is the official method of handling a reply to an inquiry when study indicates that the Code wording needs clarification, or when the reply modifies the existing requirements of the Code, or grants permission to use new materials or alternative constructions.
Document History
B31.1 CASES NO. 26
August 21, 1998
Cases No. 26 to B31.1 Power Piping
A Case is the official method of handling a reply to an inquiry when study indicates that the Code wording needs clarification, or when the reply modifies the existing requirements of the Code, or...
January 1, 1998
Cases No. 25 to B31.1 Power Piping
A Case is the official method of handling a reply to an inquiry when study indicated that the Code wording needs clarification, or when the reply modifies the existing requirements of the Code, or...
January 1, 1995
Cases No. 24 to B31.1 Power Piping
A description is not available for this item.