ISO 2533
Standard Atmosphere ADDENDUM 2: Extension to - 5000 m and Standard atmosphere as a function of altitude in feet
| Organization: | ISO |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 134 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Metrology and measurement in general): | 17.020 |
| ICS Code (Geology. Meteorology. Hydrology): | 07.060 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard specifies the characteristics of an ISO Standard Atmosphere and is intended for use in calculations and design of flying vehicles, to present the test results of flying vehicles and their components under identical conditions, and to allow unification in the field of development and calibration of instruments. Its use is also recommended in the processing of data from geophysical and meteorological observations.
Document History