UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD - WSD-M21P11-B7

CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 28 January 2004
Status: inactive
Page Count: 4
scope:

1. SCOPE

These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake and/or zinc particles and organic materials.

Document History

WSD-M21P11-B7
January 28, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
August 14, 2003
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
February 26, 1993
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 480 H - BLACK
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...

References

Advertisement