BSI - BS 4841-1
Rigid polyisocyanurate (PIR) and polyurethane (PUR) products for building end-use applications - Part 1: Specification for laminated insulation boards with autoadhesively or separately bonded facings
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 20 July 2006 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
Document History
BS 4841-1
July 20, 2006
Rigid polyisocyanurate (PIR) and polyurethane (PUR) products for building end-use applications - Part 1: Specification for laminated insulation boards with autoadhesively or separately bonded facings
A description is not available for this item.
October 15, 1993
Rigid Polyurethane (PUR) and Polyisocyanurate (PIR) Foam for Building Applications Part 1: Specification for Laminated Board for General Purposes
A description is not available for this item.
May 30, 1975
Rigid Urethane Foam for Building Applications Part 1: Laminated Board for General Purposes
Board of rigid urethane foam bonded to two flexible cellulose-based (paper) facings of nominal dimensions 2400 mm x 1200 mm. For cavity walls and insulation under screeds.