FORD ESB-M3G51-B1
TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 21 September 2005 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a pressure sensitive, paper backed, vinyl film in both high and low gloss colors suitable for exterior applications. The film shall be capable of being color pigmented and/or silk screen printed using ESB-M99J262 silk-screen pastes.
Document History
FORD ESB-M3G51-B1
September 21, 2005
TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive, paper backed, vinyl film in both high and low gloss colors suitable for exterior applications. The film shall be capable of being...
January 5, 1999
TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR
1. SCOPE The material defined by this specification is a pressure sensitive, paper backed, vinyl film in both high and low gloss colors suitable for exterior applications. The film shall be capable...
May 5, 1978
TAPE, VINYL FILM, PRESSURE SENSITIVE, EXTERIOR, UNLIMITED APPLICATIONS
A description is not available for this item.