DIN EN ISO 19114 Berichtigung 1
Geographic information - Quality evaluation procedures (ISO 19114:2003); English version EN ISO 19114:2005, Corrigenda to DIN EN ISO 19114:2005-05; English version EN ISO 19114:2005/AC:2006
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (IT applications in science): | 35.240.70 |
Document History
DIN EN ISO 19114 Berichtigung 1
October 1, 2006
Geographic information - Quality evaluation procedures (ISO 19114:2003); English version EN ISO 19114:2005, Corrigenda to DIN EN ISO 19114:2005-05; English version EN ISO 19114:2005/AC:2006
A description is not available for this item.
May 1, 2005
Geoinformation - Verfahren zur Ermittlung der Datenqualitaet (ISO 19114:2003); Englische Fassung EN ISO 19114:2005
This International Standard provides a framework of procedures for determining and evaluating quality that is applicable to digital geographic datasets, consistent with the data quality principles...
September 1, 2004
Geographic information - Quality evaluation procedures (ISO 19114:2003); English version prEN ISO 19114:2004
A description is not available for this item.