UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

TIA-472E000

Sectional Specification (Adopted ICEA S-104-696-2001) Standard for Indoor-Outdoor Optical Fiber Cable

active, Most Current
Buy Now
Organization: TIA
Publication Date: 10 January 2005
Status: active
Page Count: 62
scope:

This Standard covers optical fiber communications cables intended for use in Indoor-Outdoor optical fiber applications. Materials, constructions and performance requirements are included in the Standard, together with applicable test procedures. Refer to ICEA S-83-596 for optical fiber communications cables intended for indoor use, and to ICEA S-87-640 for optical fiber communication cables intended for outdoor use.

When a composite cable (a cable with both optical fibers and metallic conductors) is required, the applicable metallic conductor requirements shall be as established by agreement between the end user and the cable manufacturer. The requirements of ANSI/ICEA S-84-608 should be considered when determining appropriate requirements.

All designs covered by the Standard are intended for operation under normal conditions found in the outside plant environment and in the communications user's premises. These products normally convey communications signals (voice, video, and data) from point to point or point to multi point, within and outside buildings. Products covered by this Standard may be factory terminated with connectors or splicing modules.

Indoor-Outdoor cables are generally used in short lengths, to make interconnections within and between adjacent buildings. These cables are fully resistant to the typical outside plant environment, but their attenuation characteristics are not necessarily the same as long-length Outside Plant Communications cables. See part 8 of this specification.

The standard installation tensile rating for cables covered by this Standard is 2670 N (600 lb.) for cables with more than 12 fibers and 1335 N (300 lb.) for cables with less than or equal to 12 fibers. The residual load is defined as a load equivalent to 30 percent of the rated installation load.

The standard minimum bend diameter for cables covered by this Standard are:

Unloaded Condition (Installed): 20 x Cable OD

Loaded Condition (During Installation): 40 x Cable OD

Products covered by this Standard shall comply with the pertinent Fire Resistance Code(s) described in Section 1.9.

Document History

TIA-472E000
January 10, 2005
Sectional Specification (Adopted ICEA S-104-696-2001) Standard for Indoor-Outdoor Optical Fiber Cable
This Standard covers optical fiber communications cables intended for use in Indoor-Outdoor optical fiber applications. Materials, constructions and performance requirements are included in the...

References

Advertisement