NPFC - MIL-C-27715
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT, GENERAL SPECIFICATION FOR
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 6 October 1986 |
| Status: | active |
| Page Count: | 1 |
Document History
December 1, 2023
Circuit Breaker, Trip-Free, High Temperature, Aircraft General Specification for
A description is not available for this item.
February 4, 2019
Circuit Breaker, Trip-Free, High Temperature, Aircraft General Specification for
A description is not available for this item.
April 17, 2014
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT GENERAL SPECIFICATION FOR
The circuit breakers covered by this specification are intended for use in ambients to 250°F to provide overload and short circuit protection for dc or ac circuits in B-52 aircraft which require a...
May 9, 2008
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT GENERAL SPECIFICATION FOR
The circuit breakers covered by this specification are intended for use in ambients to 250°F to provide overload and short circuit protection for dc or ac circuits in B-52 aircraft which require a...
April 5, 2001
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT, GENERAL SPECIFICATION FOR
This specification covers the general requirements of push-pull type single pole, trip-free circuit breakers for use in protecting circuits with a rating of 118/200 volts at 400 cycles per second...
MIL-C-27715
October 6, 1986
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 22, 1962
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT, GENERAL SPECIFICATION FOR
This specification covers the general requirements of push-pull type single pole, trip-free circuit breakers for use in protecting circuits with a rating of 118/200 volts at 400 cycles per second...