ISO 1185
Road vehicles Connectors for the electrical connection of towing and towed vehicles 7-pole connector type 24 N (normal) for vehicles with 24 V nominal supply voltage
| Organization: | ISO |
| Publication Date: | 15 October 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This International Standard specifies the dimensions of, and gives particular requirements for, 7-pole connectors of type 24 N and their contact allocation for the electrical connection of towing and towed vehicles with 24 V nominal supply voltage, thus ensuring interchangeability.
NOTE For new developments and where more than 7 poles are required, as an alternative to the use of the 7-pole connector in accordance with this International Standard and ISO 3731, the use of the 15-pole connector in accordance with ISO 12098 [1] may be required.
Document History