ISO 5858
Aerospace - Nuts, Self-Locking, with Maximum Operating Temperature Less Than or Equal to 425 Degrees Celsius - Procurement Specification
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 1999 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This International Standard specifies the required characteristics for metric self-locking nuts, with MJ threads, for use in aerospace construction at a maximum temperature less than or equal to 425 °C.
It is applicable to nuts as defined above, provided that reference is made to this International Standard in the relevant definition document.
Document History
ISO 5858
November 15, 1999
Aerospace - Nuts, Self-Locking, with Maximum Operating Temperature Less Than or Equal to 425 Degrees Celsius - Procurement Specification
This International Standard specifies the required characteristics for metric self-locking nuts, with MJ threads, for use in aerospace construction at a maximum temperature less than or equal to 425...
January 1, 1991
Aerospace - Self-Locking Nuts with Maximum Operating Temperature Less Than or Equal to 425 Degrees Celsius - Procurement Specification
A description is not available for this item.