This specification covers glass felts impregnated to varying degrees with asphalt intended to be used with asphalts conforming to the requirements of Specification D312/D312M or D7654/D7654M in the...
This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and...
This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings. The values stated in either SI units or inch-pound units are to be regarded...
This fire-test-response standard for the comparative surface burning behavior of building materials is applicable to exposed surfaces such as walls and ceilings. The test is conducted with the...