UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MODUK - DTD-5014

Bars and Extruded Sections of Aluminium - Copper - Magnesium - Nickel - Iron Alloy (Solution Treated and Precipitation Treated) (Suitable for Use at Elevated Temperatures) (Cu 2.5, Mg 1.5, Ni 1.2, Fe 1.0) (06.71)

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 1 January 1971
Status: active
Page Count: 2
scope:

This Standard establishes requirements for hazard analysis and safety classification to be applied to Defence Systems. Safety in this context is concerned with the potential to endanger human life. The aim of the Standard is to:

(a) establish whether a system can cause accidents;

(b) establish whether the risk from the system is tolerable; .

(c) identify and track safety critical components within a system.

The requirements of this Standard apply to all phases in the project life cycle, from initiation to disposal, and to systems developed in the UK, procured from abroad, or procured off-the-shelf.

Appropriate methods and techniques for reducing the risks from the system to a tolerable level are the subject of other documents, and as such are not addressed by this Standard. Nor does it address the verification and validation of the system, which is part of the system development process.

Document History

DTD-5014
January 1, 1971
Bars and Extruded Sections of Aluminium - Copper - Magnesium - Nickel - Iron Alloy (Solution Treated and Precipitation Treated) (Suitable for Use at Elevated Temperatures) (Cu 2.5, Mg 1.5, Ni 1.2, Fe 1.0) (06.71)
This Standard establishes requirements for hazard analysis and safety classification to be applied to Defence Systems. Safety in this context is concerned with the potential to endanger human life....
Bars and Extruded Sections of Aluminium - Copper - Magnesium - Nickel - Iron Alloy (Solution Treated and Precipitation Treated) (Suitable for Use at Elevated Temperatures) (Cu 2.5, MG 1.5, Ni 1.2, Fe 1.0)
A description is not available for this item.

References

Advertisement