UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60055-1

Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2005
Status: active
Page Count: 66
ICS Code (Cables): 29.060.20
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This standard specifies tests for impregnated paper-insulated metal-sheathed cables (excluding gas-pressure and oil-filled cables), having rated voltages U0/U from 0,6/1 kV to 18/30 kV. Type tests on accessories for cables with rated voltages U0/U from 3,6/6 kV to 18/30 kV are included.

Section 7 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with section 1 to section 6 and part 2 of this standard.

Accessories for particular cables, such as submarine cables, are not included.

Document History

IEC 60055-1
February 1, 2005
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
This standard specifies tests for impregnated paper-insulated metal-sheathed cables (excluding gas-pressure and oil-filled cables), having rated voltages U0/U from 0,6/1 kV to 18/30 kV. Type tests on...
February 1, 2005
Amendment 1 Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
May 1, 1997
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
May 1, 1997
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests on Cables and their Accessories
A description is not available for this item.
January 1, 1978
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 1: Tests
A description is not available for this item.

References

Advertisement