BSI - BS EN 60684-3-340 TO 342
Flexible Insulating Sleeving Part 3: Specification Requirements for Individual Types of Sleeving Sheets 340 to 342. Expandable Braided Polyethylene Terephthalate Textile Sleeving
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 22 August 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
Document History
BS EN 60684-3-340 TO 342
August 22, 2003
Flexible Insulating Sleeving Part 3: Specification Requirements for Individual Types of Sleeving Sheets 340 to 342. Expandable Braided Polyethylene Terephthalate Textile Sleeving
A description is not available for this item.
October 15, 1994
Flexible Insulating Sleeving Part 3: Specification Requirements for Individual Types of Sleeving Sheets 340 to 342. Expandable Braided Polyethylene Terephthalate Textile Sleeving
For sleevings in bore sizes from 6 mm to 63 mm suitable for applications up to 130°C.