UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CTA-23-B

Measurement Procedures for Determining Compliance with FCC Rules for “Cable-Ready Consumer Electronics Equipment”

active, Most Current
Organization: CTA
Publication Date: 1 April 2010
Status: active
Page Count: 34
scope:

CEA-23-B defines the measurement procedures for determining compliance with FCC Rules for "Cable Ready Consumer Electronics Equipment", under 47 C.F.R. §15.118(c). These procedures define the specific tests needed to determine compliance with the following requirements:

§15.118(c)(1) - Adjacent Channel Interference

§15.118(c)(2) - Image Channel Interference

§15.118(c)(3) - Direct Pickup Interference

§15.118(c)(4) - Tuner Overload

§15.118(c)(5) - Cable Input Conducted Emissions

For convenience and clarification, CEA-23-B also references additional related requirements applicable to television receiving devices and cable television systems. Those additional requirements have test procedures defined in other documents.

Applicability

CEA-23-B is intended to apply to all cable systems and to all receiving devices which may be directly connected to a cable system residential outlet, including, but not limited to, television sets, video cassette recorders, and converters (whether furnished by cable operators or independently acquired by subscribers).

Federal Regulations

CEA-23-B assumes that cable operators comply with all federal regulations, including the performance criteria given in 47 C.F.R. §76.605. To the extent that specific performance levels are given in CEA-23-B, they are intended to supplement, not replace federal regulations. If conflicts exist between CEA-23-B and the federal regulations, the stricter of the two will be applicable.

CEA-23-B assumes that television receiving devices comply with all federal regulations, including the performance criteria given in 47 C.F.R. Part 15. To the extent that specific performance levels are given in CEA-23-B, they are intended to supplement, not replace federal regulations. If conflicts exist between CEA-23-B and the federal regulations, the stricter of the two will be applicable.

Document History

CTA-23-B
April 1, 2010
Measurement Procedures for Determining Compliance with FCC Rules for “Cable-Ready Consumer Electronics Equipment”
CEA-23-B defines the measurement procedures for determining compliance with FCC Rules for "Cable Ready Consumer Electronics Equipment", under 47 C.F.R. §15.118(c). These procedures define the...
April 1, 2010
Measurement Procedures for Determining Compliance with FCC Rules for “Cable-Ready Consumer Electronics Equipment”
CEA-23-A defines the measurement procedures for determining compliance with FCC Rules for "Cable Ready Consumer Electronics Equipment", under 47 C.F.R. §15.118(c). These procedures define the...
December 1, 2004
Measurement Procedures for Determining Compliance with FCC Rules for “Cable-Ready Consumer Electronics Equipment”
CEA-23-A defines the measurement procedures for determining compliance with FCC Rules for "Cable Ready Consumer Electronics Equipment", under 47 C.F.R. §15.118(c). These procedures define the...
October 1, 1998
RF Interface Specification for Television Receiving and Cable Television Systems
General Applicability This specification is intended to apply to all cable systems and to all receiving devices which may be directly connected to a cable system residential outlet, including, but...
October 1, 1998
RF Interface Specification for Television Receiving Devices and Cable Television Systems
Applicability This specification is intended to appltyo all cable systems andt o all receiving devices which may be directly connectedto a cable system residential outlet, including, but not limited...

References

Advertisement