FORD WSK-M2G344-A
ADHESIVE, POLYAMIDE, HOT APPLIED 160 - 170 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 7 January 2015 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a hot melt adhesive based on polyamide resins.
APPLICATION
This specification was originally released for material used to bond sunvisor pad to sunvisor frame.
Document History
FORD WSK-M2G344-A
January 7, 2015
ADHESIVE, POLYAMIDE, HOT APPLIED 160 - 170 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hot melt adhesive based on polyamide resins.
APPLICATION
This specification was originally released for material used to bond sunvisor pad to...
February 26, 2003
ADHESIVE, POLYAMIDE, HOT APPLIED 160 - 170 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a hot melt adhesive based on polyamide resins.
March 1, 1991
ADHESIVE, POLYAMIDE, HOT APPLIED, 160 - 170 C
1. SCOPE The material defined by this specification is a hot melt adhesive based on polyamide resins.