CEI EN 60870-6-503
Telecontrol equipment and systems Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol
| Organization: | CEI |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 158 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
General
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for supporting both centralized and distributed architectures. This standard includes the exchange of real-time data indications, control operations, time-series data, scheduling and accounting information, remote program control and event notification.
Though the primary objective of TASE.2 is to provide control centre (telecontrol) data exchange, its use is not restricted to control centre data exchange. It may be applied in any other domain having comparable requirements. Examples of such domains are power plants, factory automation, process control automation, and others.
This standard does not specify individual implementations or products, nor does it constrain the implementation of entities and interfaces within a computer system. This standard specifies the externally visible functionality of implementations together with conformance requirements for such functionalities.
Document History