ISO/IEC 29341-12-10
Information technology - UPnP Device Architecture - Part 12-10: Remote User Interface Device Control Protocol - Remote User Interface Client Service
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2015 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable of user interaction. This service is required for all Remote UI clients.
It is specified in:
urn:schemas-upnp-org
Document History
ISO/IEC 29341-12-10
June 15, 2015
Information technology - UPnP Device Architecture - Part 12-10: Remote User Interface Device Control Protocol - Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable...
November 1, 2008
Information technology – UPnP Device Architecture – Part 12-10: Remote User Interface Device Control Protocol – Remote User Interface Client Service
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service-type encapsulates the management of an out-of-band remoting protocol connection...