UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 16701

Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2015
Status: active
Page Count: 21
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified solution of 1 % NaCl twice weekly, followed by a condition of controlled humidity cycling between 95 % RH and 50 % RH at a constant temperature of 35 °C.

This International Standard does not specify the dimensions of the tests specimens, the exposure period to be used for a particular product, or the interpretation of the results. Such details are provided in the appropriate product specifications.

The accelerated laboratory corrosion test applies to

- metals and their alloys,

- metallic coatings (anodic or cathodic),

- chemical conversion coatings, and

- organic coatings on metallic materials.

NOTE 1 If testing low-alloy stainless steels, especially austenitic grades, according to this International Standard, there is a risk of receiving exaggerated pitting, not representative for most service environments.

NOTE 2 This International Standard is not suitable for testing of wax and oil based rust protection agents, due to the constantly elevated temperature condition of the test.

 

Document History

October 1, 2023
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO/DIS 16701:2023); German and English version prEN ISO 16701:2023
A description is not available for this item.
DIN EN ISO 16701
October 1, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2015)
This International Standard specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified...
August 1, 2008
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2003)
A description is not available for this item.

References

Advertisement