ISO/IEC TR 20000-11
Information technology - Service management - Part 11: Guidance on the relationship between ISO/IEC 20000-1:2011 and service management frameworks: ITIL
| Organization: | ISO |
| Publication Date: | 15 December 2015 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This part of ISO/IEC 20000 is a Technical Report that provides guidance on the relationship between ISO/IEC 20000-1:2011 and a commonly used service management framework, ITIL. It can be used by any organization or person wishing to understand how ITIL can be used with ISO/IEC 20000- 1:2011, including:
a) a service provider that has demonstrated or intends to demonstrate conformity to the requirements specified in ISO/IEC 20000-1:2011 and is seeking guidance on the use of ITIL to establish and improve an SMS and the services;
c) a service provider that already uses ITIL and is seeking guidance on how ITIL can be used to support efforts to demonstrate conformity to the requirements specified in ISO/IEC 20000-1:2011;
d) an assessor or auditor who wishes to understand the use of ITIL as support to achieve the requirements specified in ISO/IEC 20000-1:2011.
The correlations provided in this part of ISO/IEC 20000 are for ISO/IEC 20000-1:2011 and ITIL-2011.
Clause 4 describes how ITIL can support the demonstration of conformity to ISO/IEC 20000-1:2011.
Clause 5 relates chapters in ITIL to clauses in ISO/IEC 20000-1:2011. The tables in Annex A and Annex B relate terms, clauses and processes in ISO/IEC 20000-1:2011 to ITIL.
Document History