CSA NGV 5.1 - : References
This document references the following standards:
NFPA 54
ASME B1.2
ASME B1.1
ASME B18.2.1
NFPA 70
NFPA 497
ASME B1.13M
ASME B18.2.2
ASME B1.3
NFPA 54
IEC 60812
IEC 61025
ASME B18.6.3
ASME B40.100
NFPA 79
ASME B16.33
ASME B18.6.2
ASME B1.16M
AGA Z223.1
ASTM A653/A653M
ASTM D471 REV A
ASTM D395
ASTM D624
ASTM D790
ASTM D430
ASTM D575
ASTM D638
ASTM D2000
ASTM D256
ASTM D1149
ASTM D1171
ASTM D2137
ASTM D572
ASTM D573
ASTM D865
ASTM SI10
49 CFR PART 571
ASME B36.10
This document is referenced by the following standards:
ICC I-CODE IFGC COMM
CSA B149.1-20
Advertisement