DIN EN ISO 22313 - : References
This document references the following standards:
DS/ISO/IEC 20000-3
ISO 19011
ISO 22300
ISO 22301
ISO 31000
ISO/IEC 20000-1
ISO/IEC 27002
ISO/IEC 27031
ISO/IEC TR 20000-11
ISO/IEC TR 20000-5
SNV SN ISO/IEC 20000-2
SNZ HB 221
ISO/IEC 20000-6
This document is referenced by the following standards:
DIN EN ISO/IEC 27002
Advertisement