NRC NBC - : References
This document references the following standards:
40 CFR PART 60
AHAM RAC-1
AHRI 210/240
ANSI A208.1
ASHRAE 103
ASHRAE 140
ASHRAE 62.1
ASHRAE IC 62-2001 BOOK
ASHRAE JOURN SUPP SEPT 1997
ASTM A1008/A1008M
ASTM A252
ASTM D4479/D4479M
ASTM D4637/D4637M
ASTM D4811/D4811M
ASTM D6878/D6878M
ASTM E1007
ASTM E1105
ASTM E2178
ASTM E2190
ASTM E2357
ASTM E283
ASTM E330/E330M
ASTM E331
ASTM E413
ASTM E492
ASTM E547
ASTM E736/E736M
ASTM E783
ASTM E90
ASTM E96/E96M
ASTM F1667
ASTM F476
CGSB CAN/CGSB-1.501-M89
CGSB CAN/CGSB-10.3-92
CGSB CAN/CGSB-11.3-M87
CGSB CAN/CGSB-11.5-M87
CGSB CAN/CGSB-12.10-M76
CGSB CAN/CGSB-12.11-M90
CGSB CAN/CGSB-12.20-M89
CGSB CAN/CGSB-12.2-M91
CGSB CAN/CGSB-12.3-M91
CGSB CAN/CGSB-12.4-M91
CGSB CAN/CGSB-149.10-M86
CGSB CAN/CGSB-19.22-M89
CGSB CAN/CGSB-37.50-M89
CGSB CAN/CGSB-37.51-M90
CGSB CAN/CGSB-37.54-95
CGSB CAN/CGSB-37.58-M86
CGSB CAN/CGSB-41.24-95
CGSB CAN/CGSB-51.25-M87
CGSB CAN/CGSB-51.32-M77
CGSB CAN/CGSB-51.33-M89
CGSB CAN/CGSB-51.34-M86
CGSB CAN/CGSB-7.2-94
CGSB CAN/CGSB-71.26-M88
CGSB CAN/CGSB-82.6-M86
CGSB CAN/CGSB-93.1-M85
CGSB CAN/CGSB-93.2-M91
CGSB CAN/CGSB-93.3-M91
CGSB CAN/CGSB-93.4-92
CSA ASME A17.1-2013/CSA B44-13
CTI STD-201RS
HPVA HP-1
IEC 60268-16
ISO 10848-1
ISO 3864-1
ISO 7010
ISO 7240-19
ISO 7731
ISO 8201
NEMA SB 50
NFPA 101
NFPA 105
NFPA 13
NFPA 13D
NFPA 13R
NFPA 14
NFPA 1710
NFPA 20
NFPA 204
NFPA 211
NFPA 303
NFPA 307
NFPA 30A
NFPA 32
NFPA 33
NFPA 34
NFPA 35
NFPA 36
NFPA 40
NFPA 409
NFPA 415
NFPA 484
NFPA 51
NFPA 51A
NFPA 55
NFPA 61
NFPA 654
NFPA 655
NFPA 664
NFPA 68
NFPA 69
NFPA 72
NFPA 80
NFPA 80A
NFPA 82
NFPA 85
NFPA 86
NFPA 88A
NFPA 91
NFPA 96
NFRC 100
NFRC 200
AHRI 1060 I-P
ASCE 49-12
ASCE 8-02
ASHRAE GUIDELINE 12
CGSB 37-GP-55M
ASME B18.6.1
ASTM A1011/A1011M
ASTM A123/A123M
ASTM A283/A283M
ASTM A390
ASTM A653/A653M
ASTM A792/A792M
ASTM C1002
ASTM C1177/C1177M
ASTM C1178/C1178M
ASTM C1184
ASTM C1193
ASTM C126
ASTM C1311
ASTM C1330
ASTM C1363
ASTM C1396/C1396M REV A
ASTM C1472
ASTM C1658/C1658M
ASTM C177
ASTM C212
ASTM C27
ASTM C4
ASTM C411
ASTM C412M
ASTM C444M
ASTM C516
ASTM C518
ASTM C553
ASTM C612
ASTM C700
ASTM C726
ASTM C73
ASTM C754
ASTM C834
ASTM C840
ASTM C920 REV A
ASTM C954
ASTM D1037
ASTM D1143/D1143M
ASTM D1227
ASTM D2898
ASTM D323 REV A
CGSB 37-GP-56M
CGSB 37-GP-9MA
CGSB 51-GP-27M
CGSB CAN/CGSB-51.71-05
ASTM C260/C260M REV A
ASTM C991
ASTM D2178/D2178M REV A
AWPA M4
NFPA 30
ASME A17.1
ASCE 7-16
ASHRAE 90.1-2016 I-P
ASTM A153/A153M REV A
ASTM C494/C494M
ASTM D3019/D3019M
ASTM D5456
ASTM E1300
ASTM E336 REV A
CGSB CAN/CGSB-12.1-2017
CGSB CAN/CGSB-12.8-2017
This document is referenced by the following standards:
CSA C22.1HB-15
CSA C22.10-10
CSA C22.1-15
CSA C22.2 NO. 18.5-13
CSA CAN/CSA-Z8001-13
Advertisement