ASME A17.1 - : References
This document references the following standards:
CSA B167-16
ASME A17.3
NFPA 99
NFPA 101
CSA ASME A17.7-2007/CSA B44.7-07
NFPA 5000
ASME A18.1
NFPA 80
NFPA 13
ASME A17.6
ASME B20.1
ASME A17.2
16 CFR PART 1201
30 CFR PART 75
AISC 360
ANSI Z97.1
BHMA A156.19
ISO/IEC 17024
NEMA Z535.2
NEMA Z535.4
ACI 318
ASME A120.1
ASME A17.2
ASME A17.3
ASME A17.4
ASME A17.6
ASME A17.7
ASME A18.1
ASME A90.1
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B1.20.3
ASME B20.1
ASME B29.1
ASME B29.100
ASME B29.15M
SAIA A92.2
ASME B29.2M
ASME B29.8
ASME B31.1
ASME Y14.38
CEI EN 61508-1
CEI EN 61508-2
CEI EN 61508-3
CEI EN 61508-4
CEI EN 61508-5
ASME SI-1
ASME/BPVC SEC VIII-1
ASTM A27/A27M
ASTM A283/A283M
ASTM A307
ASTM A36/A36M
ASTM A502
ASTM A53/A53M
ASTM D2270
ASTM D245
CEI EN 61508-6
CEI EN 61508-7
CEN EN 12016
IEC 61508-1
IEC 61508-2
IEC 61508-3
IEC 61508-4
IEC 61508-5
IEC 61508-6
IEC 61508-7
ASCE 24-14
FED-STD-191A CHG NOTICE 6
ICC A117.1
IEC 60947-5-1
IEEE 45
ISO 14798
ISO 22200
NEMA 250
NFPA 101
NFPA 105
NFPA 13
NFPA 1971
NFPA 252
NFPA 265
NFPA 5000
NFPA 70
NFPA 72
NFPA 780
NFPA 80
NFPA 99
CSA G40.20-13/G40.21-13
CSA CAN/CSA-Z256-M87
CSA ASME A17.7-2007/CSA B44.7-07
CSA B167-16
ASTM D97 REV B
ASTM E648 REV A
ARPM IP-20
ASTM A106/A106M REV A
ASTM E119
CSA W47.1-19
CSA Z150-20
CSA B355-19
CSA C22.1-21
CSA C22.1-21
CSA B72-20
CSA B355-19
CSA B44.1-19/ASME A17.5-2019
ASTM E8/E8M
ASTM A668/A668M
ASTM D198 REV A
MIL-DTL-83420R
CSA Z271-20
CSA O86-19
CSA S16-19
CSA CAN/CSA B311-02
ASTM E84 REV C
CSA Z185:23
CSA Z248:17
This document is referenced by the following standards:
ASTM F3158
ISO TR 8100-24
CEN EN 81-77
CSA CAN/CSA-ISO 22559-1:16
ASME A17.8
CSA S832-14
36 CFR PART 1191
NFPA 1H
46 CFR PART 114
ICC I-CODE IEBC COMM
PIP STC01015
46 CFR PART 110
CABC CARC
UFGS-28 31 13.00 40
CABC CAFC
ICC I-CODE IECC COMM
46 CFR PART 175
NFPA 13H
NFPA 99H
NFPA 301
NFPA 3
NFPA 4
UFGS-28 31 76
ISO TS 8103-6
ICC I-CODE ORFC
ASHRAE CFSP
ICC I-CODE IPMC
ICC I-CODE IECC
ICC I-CODE ICCPC
NFPA 1
ICC I-CODE IEBC
ICC I-CODE IBC
ICC I-CODE IFC
ICC I-CODE IRC
ASCE 41-17
NFPA 101H
NFPA 92
NRC NBC USERS GUIDE
NFPA MGHB
BSI PD ISO/TR 11071-1
UFGS-14 21 13
UFGS-14 21 23
UFGS-14 24 23
UFGS-14 24 13
NFPA 80H
ICC A117.1 COMM
ISO TS 8100-21
ISO DIS 21260
NFPA 72H
CSA Z8000-18
ISO 8100-20
ASME QEI-1
DIN EN 81-77
FLBC FLBAC
API RP 14F
FLBC FLEBCC
FLBC FLRC
ICC I-CODE VMAC
ASME B30.24
FLBC FLBC
ISO 8102-6
DIN EN 81-77
NFPA 914
ISO TS 8100-3
ICC I-CODE VRC
ICC I-CODE IPMC COMM
ICC I-CODE VEBC
NRC ABC
AFMAN 91-203
ICC I-CODE ORC
ICC I-CODE VSFPC
NFPA 130
24 CFR PART 200
ASTM E2513
NRC QSC
NRC QCC
CABC CAEC
CABC CAEBC
ICC I-CODE CTBC
CABC VOL 2
29 CFR PART 1926
MIL-DTL-17807D
ICC I-CODE ORSSC
ISO 8100-1
ISO 8100-2
ASHRAE 90.1 SI
CSA C22.1HB-21
CSA/ASC B651:23
29 CFR PART 1910 VOL 5
AASHTO LRFDMOV-3
CSA ASME A17.1-2022/CSA B44:22
ASTM F2291 REV B
CSA C22.2 NO. 139:19
CSA Z463:18
Advertisement