ANSI Z21.47/CSA 2.3 - : References
This document references the following standards:
NFPA 54
24 CFR PART 3280
24 CFR PART 280
24 CFR PART 3280
ASHRAE 103
ASME B1.20.1
ASME B94.11M
ASME PTC 19.3 TW
ASTM A90/A90M
ASTM B117
ASTM B487
ASTM B499
ASTM B504
ASTM D2241
ASTM D2661
ASTM D2665
ASTM F441/F441M
ASTM F442/F442M
ASTM F628
ASTM F891
ASTM G1
IEEE 315
IEEE SI 10
NFPA 54
NFPA 70
NEMA Z535.4
AGA Z223.1
NEMA Z535.1
NEMA Z535.3
ASME B1.1
CGA ANSI Z21.35-1995
CGA G-9.1
CGA P-2
ASTM SI10
ASME PTC 19.3
ASTM C31/C31M REV A
ASTM D2846/D2846M REV A
ASME B36.10
ASTM D1785 REV A
ASTM G31
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
This document is referenced by the following standards:
CSA B366.1-11
CSA Z240 MH SERIES-16
ASTM E1998
ICC I-CODE VECC
ICC I-CODE VRC
CSA CAN/CSA-Z241 SERIES-18
ICC I-CODE IFGC COMM
ICC I-CODE ORC
CSA B140.4:04
IAPMO UMC
ICC I-CODE VFGC
IAPMO LAPC
CABC CAEC
IAPMO LAMC
ICC I-CODE IRCPCSBC
IAPMO CLAPC
ASHRAE 90.4
CSA B149.3:20
CSA Z240 RV SERIES-14
ICC I-CODE ORMSC
ASHRAE 90406
IAPMO CMC
IAPMO CLAMC
NFPA 1192
ICC I-CODE IFGC
ICC I-CODE SCRC
FLBC FLFGC
ICC I-CODE SCFGC
ICC I-CODE IRC
ICC I-CODE IECC
ICC I-CODE IMC
ICC I-CODE IRC COMM VOL II
FLBC FLEBCC
ICC I-CODE MNEC
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNRC
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
CSA C873 SERIES-15
Advertisement