B137 SERIES-17 - : References
This document references the following standards:
ASTM A240/A240M
ANSI INCITS 61
ASTM D1248
ASTM D2513
PPI TR-3
ASME B16.5
ISO 11357-6
ASTM F876 REV A
ISO 3127
ISO 1183-3
ISO 3501
NSF 61
NSF 372
NRC RDT F7-3T
ISO 9080
ISO 6964
ISO 3501
ISO 3127
ISO 307
ISO 15512
ISO 13478
ISO 13477
ISO 12162
ISO 1183-1
ISO 11357-3
AWWA M11
AWWA C800
ASTM F905
ASTM F656
ASTM F610/F610M
ASTM F493
ASTM F477
ASTM F2735
ASTM F2159
ASTM F2098
ASTM F2080
ASTM F2023
ASTM F1960
ASTM F1807
ASTM F1473
ASTM F1282
ASTM F1281
ASTM F1057
ASTM E8/E8M REV A
ASTM E4
ASTM D883
ASTM D792
ASTM D789
ASTM D746
ASTM D695
ASTM D6394
ASTM D638
ASTM D618
ASTM D471 REV A
ASTM D412
ASTM D4066
ASTM D395
ASTM D3350
ASTM D3261
ASTM D3139
ASTM D3035
ASTM D2837
ASTM D2765
ASTM D2609
ASTM D2564
ASTM D2467
ASTM D2466
ASTM D2464
ASTM D2444
ASTM D2240
ASTM D2152
ASTM D2122
ASTM D1784
ASTM D1693
ASTM D1603
ASTM D1600
ASTM D1599
ASTM D1598 REV A
ASTM D1505
ASTM D1238
ASTM D1149
ASTM B858
ASTM B75/B75M
ASTM B62
ASTM B584
ASTM B283/B283M
ASTM B16/B16M
ASTM B140/B140M
ASTM B124/B124M
ASSE 1061
ASME B16.51
ASME B16.40
ASME B16.22
ASME B16.18
ASME B1.20.1
ISO 12162
ISO 11357-7
ISO 11357-5
ISO 11357-1
This document is referenced by the following standards:
CSA Z662-15
CSA C22.1HB-18
CSA C22.1-18
CSA CAN/CSA-Z241 SERIES-18
CSA Z240 RV SERIES-14
CSA ASME A112.19.7-2020/CSA B45.10:20
IAPMO IGC 109
ASME A112.1070
IAPMO IGC 289
IAPMO IGC 293
IAPMO IGC 317
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
CSA B65-12
ASHRAE PRINCIPLES OF HEATING VENTILATING
IAPMO IGC 330
ASSE 1070
CSA B149.1-15
Advertisement