NFPA 96 - : References
This document references the following standards:
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
NFPA 10
NFPA 54
NFPA 101
NFPA 12
NFPA 5000
NFPA 17A
NFPA 13
NFPA 211
NFPA 17
ASHRAE 154
ASTM E2336
ASTM E2652
ASTM E814 REV A
NFPA 10
NFPA 101
NFPA 102
NFPA 12
NFPA 13
NFPA 17
NFPA 17A
NFPA 211
NFPA 259
NFPA 5000
NFPA 54
NFPA 58
NFPA 70
NFPA 750
NFPA 80
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
ASTM E136
ASTM E84
ASTM E119
This document is referenced by the following standards:
IAPMO CMC
NFPA 1H
CSA Z318.4-95
BSI BS EN ISO 15138
ISO 15138
NFPA 51
IAPMO UMC
IAPMO LAMC
AR 608-10
CSA/AM ANSI Z223.2-1992
NFPA 909
NFPA 13H
NFPA 99H
AF AFI 91-203
NFPA 301
NFPA 3
UFGS-11 31 13
UFGS-11 44 00
UFGS-11 48 00
UFGS-23 00 00
NFPA 90A
NFPA 90B
ICC I-CODE ORFC
NFPA 30
NFPA 1
ICC I-CODE IMC
NFPA 99
UFGS-23 07 00
ASHRAE 170
ICC I-CODE IFC
NFPA 204
NFPA 101H
NFPA 610
NFPA 54H
CSA C22.1I-12 CE CODE SMART PACKAGE
NFPA MGHB
AGA Z223.1
NFPA 72
NFPA 10H
NFPA 25
NFPA 851
NFPA 25 SPANISH
AGA Z223.1 HANDBOOK
NFPA 90AH
NFPA 850
NFPA 30H
DIN EN ISO 15138
CSA Z8000-18
NFPA 91
FLBC FLMC
CSA C22.10-18
FLBC FLBC
ICC I-CODE SCMC
ICC I-CODE MMC
NFPA 52
NFPA 914
ICC I-CODE ORMSC
FAA FO 3900.19C
ICC I-CODE VMC
NRC AFC
NRC ABC
ASTM E3157
NRC NFC
ICC I-CODE IMC COMM
AFMAN 91-203
ICC I-CODE VSFPC
AFMAN 48-147 IP
ABS 63
NRC QSC
NRC QCC
IAPMO LAPC
CABC CAFC
NFPA 76
NFPA 25H
ARMY TB MED 530
ICC I-CODE ORSSC
UFGS-23 30 00
DA PAM 40-11
BSI BS EN ISO 15138 - TC
29 CFR PART 1910
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
CSA C22.1-21
CSA/AM CSA/ANSI Z83.21:20/CSA C22.2 NO. 168:20
IAPMO CLAMC
CSA C22.1HB-21
CSA Z317.2-19
NASA-STD-8719.11 REV B W/CHG 1
Advertisement