ANSI Z83.8/CSA 2.6 - : References
This document references the following standards:
NFPA 54
AGA Z223.1
ASME B1.1
ASME B1.20.1
ASME B94.11M
ASME PTC 19.3
ASTM A653/A653M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM SI10
IEEE 315
IEEE SI 10
NFPA 409
NFPA 54
NFPA 70
NFPA 88A
NFPA 90A
ASME B18.2.2
ASME PTC 19.3 TW
ASME B36.10
This document is referenced by the following standards:
CSA/AM ANSI/CSA AMERICA FC 3-2004
ICC I-CODE VECC
NRC NEC
ICC I-CODE VRC
NRC ABC
ICC I-CODE IFGC COMM
CSA P.12-14
ICC I-CODE ORC
IAPMO UMC
ICC I-CODE VFGC
CABC CAEC
IAPMO LAMC
ICC I-CODE IRCPCSBC
ASHRAE 90.4
ICC I-CODE ORMSC
IAPMO CMC
IAPMO CLAMC
UFGS-23 80 20.00 10
ICC I-CODE IFGC
ICC I-CODE SCRC
FLBC FLFGC
ICC I-CODE SCFGC
ICC I-CODE IRC
ICC I-CODE IECC
ICC I-CODE IMC
ICC I-CODE IRC COMM VOL II
FLBC FLEBCC
ICC I-CODE MNEC
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNRC
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
Advertisement