IPC-9204 - : References
This document references the following standards:
ASTM D430
ASTM D6182
ASTM D813
ASTM F2749
ASTM F2750
ASTM F392/F392M
IEC 62715-6-1
IEC 62899-201
IPC T-50M
IPC TM-650 1.2A
ISO 5402-2
ISO 5626
ISO 7854
This document is referenced by the following standards:
IPC 6902
IPC 6017A
IPC T-51
IPC 8952
IPC 6903A
IPC 2292
IPC 6903A
Advertisement