MIL-PRF-63460 - : References
This document references the following standards:
A-A-51126B
ASTM A109/A109M
ASTM B117
ASTM B152/B152M
ASTM B16/B16M
ASTM B209
ASTM D1748
ASTM D2625
ASTM D4057
ASTM D4172
ASTM D4177
ASTM D56 REV A
ASTM D6866
ASTM D92 REV B
ASTM D972
FED-STD-791D
MIL-DTL-18001L (1)
MIL-DTL-51408B (2) CONT. DIST.
MIL-DTL-51518D (2) CONT. DIST.
MIL-PRF-680C
O-E-751D
O-M-232N
ASTM D445 REV A
ASTM D97 REV A
This document is referenced by the following standards:
MIL-PRF-32368A (2)
MIL-DTL-70446C (2)
MIL-PRF-32603
MIL-STD-3004-2
MIL-DTL-63997C (5)
MIL-B-70511B (5)
MIL-DTL-32309 (5)
MIL-DTL-70599B (5)
MIL-DTL-71186A (5)
QPL-63460-QPD
MIL-S-70538A (3)
MIL-P-48655 (4)
MIL–DTL–71135A
MIL-PRF-48656C
MIL-PRF-32711
Advertisement