NPFC - MIL-PRF-680
Degreasing Solvent
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 17 March 2015 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-PRF-680
March 17, 2015
Degreasing Solvent
A description is not available for this item.
March 25, 2010
DEGREASING SOLVENT
This specification covers degreasing solvent that consists of five types of petroleum distillates. The different types are referred to as “Stoddard solvent”, “141 degrees Fahrenheit (°F) (60.6...
October 26, 2006
DEGREASING SOLVENT
These solvents are hydrocarbon-based solvents and are used as degreasers and cleaners for painted or unpainted metal parts. However, the compatibility between existing paints and solvents should be...
July 25, 2003
DEGREASING SOLVENT
These solvents are hydrocarbon-based solvents and are used as degreasers and cleaners for painted or unpainted metal parts. However, the compatibility between existing paints and solvents should be...
December 13, 1999
DEGREASING SOLVENT
These solvents are hydrocarbon based solvents and are used as degreasers and cleaners for painted or unpainted metal parts. However, the compatibility between existing paints and solvents should be...