NPFC - MIL-PRF-680
DEGREASING SOLVENT
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 8 August 2003 |
| Status: | inactive |
| Page Count: | 1 |
Document History
March 25, 2010
DEGREASING SOLVENT
This specification covers degreasing solvent that consists of five types of petroleum distillates. The different types are referred to as “Stoddard solvent”, “141 degrees Fahrenheit (°F) (60.6...
October 26, 2006
DEGREASING SOLVENT
These solvents are hydrocarbon-based solvents and are used as degreasers and cleaners for painted or unpainted metal parts. However, the compatibility between existing paints and solvents should be...
MIL-PRF-680
August 8, 2003
DEGREASING SOLVENT
A description is not available for this item.
July 25, 2003
DEGREASING SOLVENT
These solvents are hydrocarbon-based solvents and are used as degreasers and cleaners for painted or unpainted metal parts. However, the compatibility between existing paints and solvents should be...
December 13, 1999
DEGREASING SOLVENT
These solvents are hydrocarbon based solvents and are used as degreasers and cleaners for painted or unpainted metal parts. However, the compatibility between existing paints and solvents should be...