NPFC - MIL-PRF-680
DEGREASING SOLVENT
| Organization: | NPFC |
| Publication Date: | 26 October 2006 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers degreasing solvent that consists of four types of petroleum distillates. The different types are referred to as "Stoddard solvent", "141 degrees Fahrenheit (°F) (60.6 degrees Celsius (°C)) solvent", "200°F (93.3°C) solvent", and "141°F d-limonene blended solvent". They are used for degreasing of machine parts in equipment maintenance.
intended Use:
These solvents are hydrocarbon-based solvents and are used as degreasers and cleaners for painted or unpainted metal parts. However, the compatibility between existing paints and solvents should... View More
Document History