IEEE C37.42 - : References
This document references the following standards:
IEEE C37.41
IEEE C37.48
ASME B1.1
ASME B18.2.2
ASME B18.5
ASTM A153/A153M REV A
ASTM A575
IEC 60282-1
IEC 60282-2
IEEE 18
IEEE C37.100.1
IEEE C37.41
IEEE C37.45
IEEE C37.48
IEEE C37.48.1
IEEE C37.16
IEEE C37.04
IEEE C37.1
IEEE C37.13
IEEE C37.14
IEEE C37.06
IEEE C37.20.1
IEEE C37.09
IEEE C37.2
IEEE C37.11
This document is referenced by the following standards:
A-A-55497F
A-A-55498F
UFGS-33 77 36.00 40
IEEE PC37.20.9/D5.2
IEEE PC37.30.3/D2.13
IEEE C62.11
IEEE C37.230
BSI PD IEC/TR 62655
NETA ATS
UFGS-33 71 01
UFGS-26 05 70.00 40
IEEE C37.20.9
CSA CAN/CSA-C310-09
IEEE C37.108
UFGS 33 77 36
COE EM 1110-2-3105
IEEE C37.20.3
MIL-DTL-32483A
UFGS-33 71 01.00 40
IEEE C37.63
NETA MTS
This document is referenced in other ways by the following standards:
IEEE C37.43
IEEE C37.46
IEEE C37.46
IEEE C37.43
IEEE C37.47
Advertisement