CSA B125.14 - : References
This document references the following standards:
ASME A112.18.1
ASME B1.1
ASME B1.20.1
ASME B16.18
ASME B16.22
ASME B16.26
ASME B16.51
ASSE 1061
ASTM D1599
ASTM D1784
ASTM D2466
ASTM D2467
ASTM E29
ASTM F1498
ASTM F1970
ASTM F439
AWWA C606
ISA 75.01.01
NSF 359
NSF 372
NSF 61
ASTM D2846/D2846M REV B
This document is referenced by the following standards:
CSA B64.10-17/B64.10.1-17
IAPMO UPC
IAPMO IGC 317
FLBC FLRC
ICC I-CODE MNRC
IAPMO PS 54
CSA B483.1:21
ICC I-CODE KRC
IAPMO NSPC
NSF 14
NRC NPC
Advertisement